EN
  • EN
  • DE

PTH08080WAZT

Part No PTH08080WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-5.5V 2.25A / 2.25-A, WIDE-INPUT ADJUSTABLE SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output 1 0.9 ~ 5.5V
Current - Output (Maximum) 2.25A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93.5%
Mounting Style SMD
Manufacturer Package 5-SMD Module
Dimension 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm)
Part Number Series PTH08080W
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812270-PTH08080WAZT
Ultra Librarian 3D Model Ultra Librarian PTH08080WAZT CAD Model

Description

Product Overview: Texas Instruments PTH08080WAZT

The PTH08080WAZT is a highly efficient, non-isolated power module from Texas Instruments (TI), designed to meet the needs of a wide variety of applications requiring a regulated power supply. This power module is part of TI's extensive range of power management solutions, and it stands out for its ease of use, performance, and flexibility.

Key Features

  • Adjustable Output Voltage: The PTH08080WAZT offers an adjustable output voltage range from 2.25V to 5.5V, allowing for customization to specific requirements.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and is ideal for energy-sensitive applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 18V, making it versatile for various input sources.
  • High Output Current: The device can deliver up to 2.25A of output current, suitable for powering a range of components.
  • Small Footprint: The compact size of the module, with a small footprint of 10.16mm x 11.43mm, is perfect for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance is achieved through an integrated copper baseplate, which aids in heat dissipation.
  • Easy Implementation: The PTH08080WAZT requires minimal external components for operation, simplifying design and reducing time to market.

Applications

The versatile nature of the PTH08080WAZT makes it suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Portable devices
  • Point-of-load applications

Quality and Reliability

As with all Texas Instruments products, the PTH08080WAZT is manufactured to high standards, ensuring reliability and performance in the field. TI's commitment to quality means that customers can rely on this power module to deliver consistent results over its operational lifespan.

For designers and engineers seeking a robust, efficient, and flexible power solution, the PTH08080WAZT from Texas Instruments represents a premier choice that combines innovative technology with practical design considerations.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1863 $60.7452
9+ $12.4606 $112.1454
13+ $12.0712 $156.9256
18+ $11.6818 $210.2724
23+ $11.2924 $259.7252
30+ $10.1242 $303.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess