Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr IXYS
Package Tube
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1600 V
Current - Average Rectified (Io) (per Diode) 43A
Voltage - Forward (Vf) (Max) @ If 1.23 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 3 mA @ 1600 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number DSP45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 30
Win Source Part Number 1021699-DSP45-16AR
Ultra Librarian 3D Model Ultra Librarian DSP45-16AR CAD Model

Description

The IXYS DSP45-16AR is a diode rectifier array manufactured by.

  • Recovery Time: >500ns
  • Current (Io): >200mA
  • Maximum DC Reverse Voltage: 1600 V
  • Forward Voltage: 1.23 V @ 40 A
  • Reverse Leakage @ Vr: 3 mA @ 1600 V
  • Operating Temperature Range: -40°C to 175°C

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to €0.1163
ECAD model for MBR30100WT
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to €0.0262
ECAD model for BAT54SLT1
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to €1.7762
ECAD model for RURD620CCS9A-SB82068
Panjit
SOT-363, SKY
Lowest to €0.1751
ECAD model for BAS40SDW-AU_R1_000A1
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to €0.0164
ECAD model for BAV99W-QX
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €58.7905 €58.7905
2+ €48.2384 €96.4767
3+ €46.7309 €140.1928
5+ €45.2235 €226.1174
6+ €43.7160 €262.2961
7+ €39.1937 €274.3558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,530 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention