EN
  • EN
  • DE

DLA100B800LB-TRR

Part No DLA100B800LB-TRR
Manufacturer IXYS
Catalog Bridge Rectifiers
Description BIPOLAR MODULE-BRIDGE RECTIFIER  /  Bridge Rectifier Single Phase Standard 800 V Surface Mount 9-SMPD-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr IXYS
Package Tape & Reel (TR)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 124 A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 100 A
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 9-PowerSMD
Supplier Device Package 9-SMPD-B
Base Product Number DLA100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 238-DLA100B800LB-TRRTR
Standard Package 200
Win Source Part Number 990313-DLA100B800LB-TRR
Ultra Librarian 3D Model Ultra Librarian DLA100B800LB-TRR CAD Model

Description

The DLA100B800LB-TRR is a High Voltage Thyristor manufactured by IXYS. Thyristors are semiconductor devices used as electronic switches, typically in high-power applications. This particular thyristor is designed for high voltage and high current switching, offering robust performance in demanding industrial environments.

Applications

  • Motor Control: Used in AC motor drives for speed and torque control.
  • Soft Starters: Controls the starting current of AC motors to reduce stress on the power grid.
  • Welding Equipment: Used in welding power supplies for precise current control.
  • Rectifiers: Converts AC voltage to DC voltage in high-power applications.
  • Inverters: Converts DC voltage to AC voltage in UPS systems and renewable energy applications.

Features

  • High Voltage Rating: Designed to withstand high voltage levels without breakdown.
  • High Current Capability: Can handle high current loads without damage.
  • Low On-State Voltage: Minimizes power losses during conduction.
  • Fast Turn-On Time: Enables rapid switching speeds.
  • Isolated Baseplate (Optional): Provides electrical isolation between the device and the mounting surface.

Benefits

  • Efficient Power Switching: Low on-state voltage minimizes power losses, improving efficiency.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Reduced System Size: High power handling capability reduces the need for parallel devices.
  • Improved Control: Fast turn-on time enables precise control of high-power loads.
  • Enhanced Safety: Isolated baseplate (if present) provides electrical isolation for added safety.

Additional Details

The DLA100B800LB-TRR thyristor typically features a press-pack or stud-mount package for efficient heat dissipation. The "TRR" suffix may indicate a specific reverse recovery time characteristic. It is crucial to consult the manufacturer's datasheet for the exact voltage and current ratings, gate trigger requirements, and thermal management guidelines. Proper heat sinking is essential for reliable operation at high current levels. This thyristor is a suitable choice for demanding high-power switching applications where reliability and performance are critical.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess