Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Discontinued
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 2mA
Power (Watts) 10 mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number CPC7594
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580177-CPC7594BA
Ultra Librarian 3D Model Ultra Librarian CPC7594BA CAD Model

Description

The CPC7594BA is an integrated circuit designed for line card access switch applications in telecommunications systems. It features a single circuit and operates with a supply voltage range of 4.5V to 5.5V.

  • Application: Line Card Access Switch
  • Circuits: 1
  • Supply Voltage: 4.5V to 5.5V
  • Power: 10 mW
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Temperature Range: -40°C to 110°C
  • Series: CPC
  • Packaging: Tube (47 pieces)
  • Product Status: Discontinued

You May Also Be Interested in

Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
IXYS
Need more? Email Us
ECAD model for TS190PLE
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention