EN
  • EN
  • DE

CPC7593BCTR

Part No CPC7593BCTR
Manufacturer IXYS
Catalog Interface - Telecom
Description IC LINE CARD ACCESS SW 28-SOIC / Line Card Access Switch 28-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS Integrated Circuits Division
Packaging Reel package
Function Line Card Access Switch
Number of Circuits 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 2mA
Power (Watts) 10.5mW
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Includes Bounce-Free Switching, Tertiary Protection
Win Source Part Number 771741-CPC7593BCTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC7593
Introduction Date November 21, 2004
Ultra Librarian 3D Model Ultra Librarian CPC7593BCTR CAD Model

Description

The CPC7593BCTR is an integrated circuit manufactured by IXYS Integrated Circuits Division. It is a line card access switch with a bounce-free switching and tertiary protection function.

  • Package: 28-SOIC (0.295", 7.50mm Width) reel
  • Power Rating: 10.5mW
  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Supply Current: 2mA
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 771741-CPC7593BCTR
  • Alternative Part: CPC7593BC

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.2446

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess