Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 1.3mA
Power (Watts) 10 mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580170-CPC7582BB
Ultra Librarian 3D Model Ultra Librarian CPC7582BB CAD Model

Description

The CPC7582BB is an interface telecom integrated circuit designed for line card access switch applications. The manufacturer is unknown.

  • Power Rating: 10mW
  • Supply Voltage Range: 4.5V to 5.5V
  • Package: surface mountable 16-SOIC
  • Temperature Range: -40°C to 110°C
  • Applications: telecommunications systems, network equipment, telecom applications

You May Also Be Interested in

Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Microsemi Corporation
IC CODEC A-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8963AE1
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $560.5609
ECAD model for BCM56628B2KFSBLG
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
ECAD model for VSC7468YIH-02
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $321.5528
ECAD model for VSC8489YJU-01
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention