Products specifications Report Issue?

Win Source Part Number WS1197085-CPC1779J
Manufacturer IXYS Integrated Circuits Division
Category Relays -Solid State Relays
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Voltage - Load 0 V ~ 600 V
Load Current 1.65 A
Termination Style PC Pin
Ultra Librarian 3D Model Ultra Librarian CPC1779J CAD Model

Description

The CPC, OptoMOS solid state relay from IXYS Integrated Circuits Division is a reliable and efficient solution for various applications.

  • Circuit: SPST-NO (1 Form A)
  • Load Current: 1.65 A
  • Voltage Range: 0 V to 600 V
  • Mounting Type: Through Hole
  • Product Category: Relays
  • Termination Style: PC Pin
  • Package: Tube
  • Product Status: Active

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Lowest to $16.2455
ECAD model for CXE240A5
Sharp Microelectronics
IT(rms)≤0.6A, Zero Cross type DIP 8pin Triac output SSR
Lowest to $1.4631
ECAD model for PR36MF21NSZF
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 200MA 0-200V
Need more? Email Us
ECAD model for TLP176D(F)
Renesas Electronics America
SSR RELAY SPST-NO 150MA 0-400V
Need more? Email Us
ECAD model for PS7341L-1A-A
Panasonic
SSR RELAY SPST-NO 120MA 0-40V
Need more? Email Us
ECAD model for AQY221N2TW
California Eastern Labs
6, 8-PIN DIP, 400 V BREAK DOWN VOLTAGE, NORMALLY CLOSE TYPE 1-ch, 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7142-2B
IXYS
SSR RELAY SPST-NO 1A 0-250V
Lowest to $8.6368
ECAD model for CPC1726Y
Panasonic
SSR RELAY SPST-NO 120MA 0-100V
Need more? Email Us
ECAD model for AQY225R3TW

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6147 $73.8441
5+ $20.1967 $100.9835
8+ $19.5655 $156.5240
11+ $18.9344 $208.2784
14+ $18.3033 $256.2462
19+ $16.4098 $311.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 213 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention