Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Max On Resistance 16 Ohm
Load Current 200mA
Voltage - Input 3.75 to 12VDC
Voltage - Load 0 to 60 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 4-SIP
Relay Type Relay
Win Source Part Number 1029974-CPC1219YA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPC1219YA CAD Model

Description

The IXYS CPC1219YA is a SPST-NC (1 Form B) relay that operates on an input voltage ranging from 3.75 to 12VDC.

  • Load Current: 200mA
  • Load Voltage: 0 to 60 V
  • On Resistance: 16 Ohm
  • Packaging: 4-SIP case
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
ECAD model for RPC1215
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for CL240D05
Sensata-Crydom
SSR RELAY PANEL MOUNT IP20 60VDC
Need more? Email Us
ECAD model for DC60D100C
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
ECAD model for CMXE200D3
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
Need more? Email Us
ECAD model for 2966650
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for 84137221
Sensata-Crydom
SSR RELAY SPST-NO 65A 48-660V
Need more? Email Us
ECAD model for CMRD6065
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
ECAD model for DC60D40C
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
ECAD model for CMRA6035

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention