Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 350 V
Load Current 120 mA
On-State Resistance (Max) 30 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1130
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0055
California Prop 65 Warning Information
Win Source Part Number 580112-CPC1130N
Ultra Librarian 3D Model Ultra Librarian CPC1130N CAD Model

Description

The CPC1130N is a solid state relay from the CPC series, specifically designed for reliable switching applications from IXYS.

  • Termination Style: Gull Wing
  • Package: tube
  • Standard Package: 100 pieces
  • Input Voltage: 1.2VDC
  • Output Types: AC and DC
  • Relay Type: single-pole, single-throw normally closed
  • On-State Resistance: 30 Ohms (maximum)
  • Load Current: 120 mA
  • Voltage Load: 0V to 350V
  • Mounting: surface mountable
  • Package: 4-SOP
  • Product Status: active

You May Also Be Interested in

Broadcom Limited
RELAY SSR SPST SGL 0.6A 6SMD GW
Lowest to $3.2339
ECAD model for ASSR-1411-501E
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Lowest to $0.9704
ECAD model for TLP240GA(TP1,F
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for G3VM-SY(TR)
Panasonic
RELAY OPTO 40VAC/DC 120MA 4-SSOP
Lowest to $2.8737
ECAD model for AQY221N2V
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
Lowest to $1.3314
ECAD model for AQY212EHAX
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP Tube / HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 100MA 0-350V
Lowest to $7.1491
ECAD model for AQW210S
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Infineon Technologies
IC RELAY PHOTOVO 300V 150MA 8SMD
Lowest to $9.9491
ECAD model for PVA3324NSPBF
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.16A 40V AC/DC-OUT 16-Pin SOP T/R / SSR RELAY SPST-NO 160MA 0-40V
Need more? Email Us
ECAD model for AQS221R2SX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3259 $51.1698
53+ $1.9084 $101.1452
82+ $1.8488 $151.6016
112+ $1.7891 $200.3792
145+ $1.7295 $250.7775
194+ $1.5506 $300.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 192 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention