EN
  • EN
  • DE

CMA80MT1600NHB

Part No CMA80MT1600NHB
Manufacturer IXYS
Catalog Triacs
Description TRIAC 1.6KV 88A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products> Thyristors >TRIACs
Manufacturer IXYS
Packaging Tube
Part Status Active
Triac Type Standard
Voltage - Off State 1.6 kV
Current - On State (It (RMS)) (Max) 88 A
Voltage - Gate Trigger (Vgt) (Max) 1.7 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 380A, 410A
Current - Gate Trigger (Igt) (Max) 70 mA
Ultra Librarian 3D Model Ultra Librarian CMA80MT1600NHB CAD Model

Description

  • Triac for line frequency 
  • Three Quadrants Operation - QI - QIII 
  • Planar passivated chip 
  • Long-term stability of blocking currents and voltages

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6569 $73.9707
5+ $20.2313 $101.1565
8+ $19.5991 $156.7928
11+ $18.9669 $208.6359
14+ $18.3347 $256.6858
19+ $16.4380 $312.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess