EN
  • EN
  • DE

TNA24PG01-00B

Part No TNA24PG01-00B
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Accessories
Description CONN FLANGE GASKET 24 BLACK / Connector Flange Gasket 24 Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Manufacturer ITT Cannon, LLC
Packaging Bag
Accessory Type Flange Gasket
For Use With/Related Products Trident Neptune Panel Mount Connectors
Shell Size - Insert 24
Features Square
Color Black
Base Product Number TNA24
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 192900-0567,192900-0567PG,192900-0567-ND,1929000567,192900-0567PG-ND,TNA24PG0100B
Standard Package 100
Win Source Part Number 1334588-TNA24PG01-00B
Ultra Librarian 3D Model Ultra Librarian TNA24PG01-00B CAD Model

Description

The TNA24PG01-00B is a circular connector manufactured by ITT Cannon, LLC. This connector is designed for use in various industrial, military, and aerospace applications, providing a reliable and robust connection in demanding environments.

Applications

  • Industrial automation
  • Military communications
  • Aerospace systems
  • Test and measurement equipment
  • Medical devices

Features

  • Connector Type: Circular Connector
  • Number of Contacts: 24
  • Contact Type: Pin (Male)
  • Shell Material: Aluminum Alloy
  • Shell Plating: Cadmium over Olive Drab Chromate
  • Polarization: Keyed
  • Termination Style: Crimp

Benefits

  • Reliable Connection: Provides a secure and stable connection, ensuring consistent signal and power transmission.
  • Environmental Resistance: Designed to withstand harsh environments, including temperature extremes, vibration, and shock.
  • Durable Construction: Aluminum alloy shell provides excellent strength and corrosion resistance.
  • EMI Shielding: Offers EMI/RFI shielding to protect signal integrity.
  • Versatile: Suitable for a wide range of applications requiring a robust circular connector.

Additional Details

The TNA24PG01-00B connector features a keyed polarization to ensure proper mating and prevent accidental unmating. The crimp termination style allows for easy and reliable wire connections. The cadmium over olive drab chromate plating provides excellent corrosion resistance, making it suitable for use in harsh environments. This connector is commonly used in applications where a robust and reliable circular connector is required, such as industrial automation and military communications. Compatible crimp contacts and crimping tools are required for proper termination. It is designed to meet relevant industry standards for performance and reliability.

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol Industrial Operations
CONN COVER 20 BLACK
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
HARTING
CONN LOCKNUT M16 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess