EN
  • EN
  • DE

TBF18-21PSB

Part No TBF18-21PSB
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Adapters
Description CONN ADAPTER 3P-3P F-M PNL MNT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Packaging Bulk
Status Active
Connector Style Standard
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) 18-21
Shell Size - Insert (Convert To) 18-21
Number of Positions (Convert From) 3
Number of Positions (Convert To) 3
Mounting Panel Mount
Mounting Feature Flange
Fastening Type Reverse Bayonet Lock
Housing Material Aluminum Alloy
Housing Color Olive
Ingress Protection IP67 - Dust Tight, Waterproof
Includes 2 pcs - 1 Adapter, 1 O-Ring
Current Rating 41A
Voltage Rating 900VAC, 1250VDC
Temperature Range - Operating -55°C to 125°C
Orientation (Convert From) N (Normal)
Orientation (Convert To) N (Normal)
Housing Finish Chromate
Win Source Part Number 1023177-TBF18-21PSB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBF18-21PSB CAD Model

Description

The ITT Cannon, LLC 1023177-TBF18-21PSB connector is a standard style component with a reverse bayonet lock and a flange mounting feature.

  • Manufacturer: ITT Cannon, LLC
  • Style: Standard
  • Lock Type: Reverse Bayonet
  • Mounting Feature: Flange Mounting
  • Mount Type: Panel Mount
  • Housing Material: Aluminum Alloy
  • Housing Color: Olive
  • Ingress Protection: IP67
  • Voltage Rating: 900VAC, 1250VDC
  • Current Rating: 41A
  • Conversion: Female Sockets to Male Pins
  • Number of Positions: 3
  • Pieces Included: 2 - 1 Adapter, 1 O-Ring
  • Temperature Range: -55°C to 125°C
  • Housing Finish: Chromate

You May Also Be Interested in

Phoenix Contact
CONN Y-ADPT 4P-3/3P M-F/F INLINE
Need more? Email Us
Omron
CONN T-ADPT 4P-4/4P F-M/M INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Omron
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Omron
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Amphenol
CONN ADAPTER 3P-3P M-M INLINE
Need more? Email Us
Omron
CONN CABLE 4CONDUCTOR
Need more? Email Us
Switchcraft Inc.
CONN ADAPTER 3P-3P F-M INLINE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess