EN
  • EN
  • DE

DCN3-11

Part No DCN3-11
Manufacturer Omron
Catalog Circular Connectors - Adapters
Description CONN T-ADPT 5P-5/5P F-F/M INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style Distributor T-Shaped
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Female Sockets (1), Male Pins (1)
Shell Size - Insert (Convert From) 7/8"
Shell Size - Insert (Convert To) 7/8"
Number of Positions (Convert From) 5
Number of Positions (Convert To) 5 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Ultra Librarian 3D Model Ultra Librarian DCN3-11 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Omron
CONNECTOR T-BRANCH FOR PWR SUPLY
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Omron
CONN T-ADPT 4P-4/4P F-M/M INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
TE Connectivity
CONN GENDER CHANGER 5P-5P F-M
Need more? Email Us
HARTING
CONN GENDER CHANGER 8P-8P F-M
Need more? Email Us
Omron
CONN Y-ADPT 4P-5/5P F-M/M INLINE
Need more? Email Us
Phoenix Contact
CONN ADAPTER 4P-4P F-F PNL MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess