EN
  • EN
  • DE

T3P20FF1LZ

Part No T3P20FF1LZ
Manufacturer ITT Cannon, LLC
Catalog Contacts - Multi Purpose
Description TRIDENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects >Contacts> Multi Purpose
Manufacturer ITT Cannon, LLC
Packaging Bulk
Part Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Material Brass
Ultra Librarian 3D Model Ultra Librarian T3P20FF1LZ CAD Model

Description

These are low installed cost connectors rated for up to 13 A and 250 V ac. They are typically used for circuit board and internal wiring applications. Snap Together connectors facilitate easy assembly and removal of equipment such as motors, fans, transformers, etc. All Snap Together - Rectangular connectors are RoHS Compliant.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0212
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
CJT Connectors
Connector Terminal Tin 22~30 AWG Crimp
Lowest to $0.0164
CJT Connectors
Connector Terminal Tin 28~32 AWG Crimp
Lowest to $0.0233
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess