EN
  • EN
  • DE

MDM-37SCBRP

Part No MDM-37SCBRP
Manufacturer ITT Cannon, LLC
Catalog D - SUB, D - SHAPED connectors
Description Conn Micro D-Subminiature SKT 37 POS Solder RA Thru-Hole 37 Terminal 1 Port / CONN MICRO-D RCPT 37POS R/A SLDR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series MIL-DTL-83513, Micro D Metal Shell (MDM)
Packaging Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Mounting Panel Mount, Through Hole, Right Angle
Flange Feature Mating Side, Female Screwlock (2-56)
Termination Solder
Features Shielded
Shell Material, Finish Aluminum, Yellow Chromate Cadmium Plated
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Current Rating 3A
Housing Material Liquid Crystal Polymer (LCP)
Contact Material Copper Alloy
Win Source Part Number 788393-MDM-37SCBRP
Popularity Medium
Supply and Demand Status Limited
Family Name MDM
Introduction Date December 12, 2002
ECCN EAR99
Country of Origin Germany, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MDM-37SCBRP CAD Model

Description

The MDM series from ITT Cannon, LLC is a micro D metal shell connector.

  • Series: MIL-DTL-83513, MDM
  • Positions: 37
  • Connector Type: Receptacle with Female Sockets
  • Termination: Solder
  • Shielding: Yes
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Shell Material: Aluminum with Yellow Chromate Cadmium Plating
  • Contact Finish: Gold
  • Current Rating: 3A
  • Operating Temperature: -55°C to 125°C
  • Mounting: Panel Mount, Through Hole, Right Angle

You May Also Be Interested in

3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $21.4487
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess