EN
  • EN
  • DE

KPSE07E14-5PDZ

Part No KPSE07E14-5PDZ
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 5POS GOLD CRIMP / 5 Position Circular Connector Receptacle, Male Pins Crimp
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr ITT Cannon, LLC
Series KPSE
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert 14-5
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Crimp
Fastening Type Bayonet Lock
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum Alloy
Shell Finish Olive Drab Cadmium
Contact Finish - Mating Gold
Color Olive Drab
Ingress Protection Environment Resistant
Features Shrink Boot Adapter
Shielding Shielded
Current Rating (Amps) 13A
Voltage Rating 1000VAC, 1400VDC
Temperature Range - Operating -55°C ~ 125°C
Contact Finish Thickness - Mating 50.0µin (1.27µm)
Base Product Number KPSE
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1340626-KPSE07E14-5PDZ
Ultra Librarian 3D Model Ultra Librarian KPSE07E14-5PDZ CAD Model

Description

The ITT Cannon, LLC 1340626-KPSE07E14-5PDZ circular connector assembly is a receptacle with male pins that is designed for panel mounting.

  • Connector Type: Receptacle, Male Pins
  • Mounting Type: Panel Mount
  • Fastening Type: Bayonet Lock
  • Mounting Feature: Bulkhead Front Side Nut
  • Shell Material: Aluminum Alloy
  • Shell Finish: Olive Drab Cadmium
  • Shielding: Shielded
  • Orientation: Normal
  • Voltage Rating: 1000VAC, 1400VDC
  • Current Rating: 13A
  • Ingress Protection: -
  • Operating Temperature: -55°C ~ 125°C
  • Contact Finish Mating: Gold
  • Contact Finish Thickness Mating: 50.0µin
  • Series: KPSE
  • Number of Positions: 5
  • Package: Bulk

You May Also Be Interested in

Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 19POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 3POS SOLDER CUP
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess