EN
  • EN
  • DE

DE24657

Part No DE24657
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 180DEG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr ITT Cannon, LLC
Package Bag
Product Status Active
Accessory Type One Piece Backshell
Number of Positions 9
Cable Type Flat
Cable Exit 180°
Shielding Unshielded
Material Metal, Carbon Steel
Plating Yellow Chromate over Cadmium
Hardware Assembly Hardware, Cable Clamp
Base Product Number DE24
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 846928-DE24657
Ultra Librarian 3D Model Ultra Librarian DE24657 CAD Model

Description

The electronic component with the ID 788426 is a D-Sub connector backshell from ITT Cannon, LLC.

  • Positions: 9
  • Package: Bag
  • Quantity: 100 pieces
  • Cable Type: Flat
  • Shielding: Unshielded
  • Construction: One-Piece
  • Material: Metal, Carbon Steel
  • Plating: Yellow Chromate over Cadmium
  • Cable Exit: 180°
  • Features: Assembly Hardware, Cable Clamp
  • ECCN: EAR99
  • HTSUS Code: 8538.90.8180
  • Product Status: Active

You May Also Be Interested in

HARTING
DSUB IDC HOOD 37P GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
Omron
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25P 90/180DEG GRY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 37POS 180DEG SHLD
Lowest to $9.4523
HARTING
CONN BACKSHELL 9POS 45DEG GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 50POS 180DEG BLK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess