EN
  • EN
  • DE

CBC20A00-024BDP1-1-1-002-VR

Part No CBC20A00-024BDP1-1-1-002-VR
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (C - E)
Description Conn Backplane M 44 POS Solder RA Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Number of Contacts 44
RoHS Compliant
Termination Solder
Win Source Part Number 1051313-CBC20A00-024BDP1-1-1-002-VR
Categories OEM Parts(C-E)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBC20A00-024BDP1-1-1-002-VR CAD Model

Description

The CBC20A00-024BDP1-1-1-002-VR is a circular connector manufactured by ITT Cannon, LLC. These connectors are engineered for robust performance in demanding environments, providing reliable electrical connections.

Applications

  • Industrial machinery
  • Military and aerospace equipment
  • Robotics
  • Transportation systems
  • Medical devices
  • Instrumentation

Features

  • Circular Connector: Offers secure and reliable mating.
  • Multiple Contacts: Provides a high pin count for complex signal transmission.
  • Environmental Sealing: Designed to withstand harsh environments, including moisture and dust.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • EMI/RFI Shielding: Offers protection against electromagnetic and radio-frequency interference.
  • Various Mounting Options: Available in different mounting configurations.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Reliable Connection: Ensures consistent signal integrity in demanding applications.
  • Environmental Protection: Maintains performance in harsh conditions.
  • Long Service Life: Provides extended use and reduces maintenance costs.
  • EMI/RFI Protection: Minimizes interference and ensures signal quality.
  • Versatile Applications: Suitable for a wide range of industrial and commercial uses.

Additional Details

The CBC20A00-024BDP1-1-1-002-VR connector is designed to meet stringent industry standards for performance and reliability. Its robust construction and environmental sealing make it suitable for use in harsh conditions where reliable electrical connections are critical. The connector’s multiple contacts allow for complex signal transmission and power distribution. The EMI/RFI shielding minimizes interference, ensuring signal integrity. ITT Cannon connectors are known for their quality and durability, making them a preferred choice for critical applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess