EN
  • EN
  • DE

CB6CGE36MSA-28-15PWC

Part No CB6CGE36MSA-28-15PWC
Manufacturer ITT Cannon, LLC
Catalog Custom Parts (B - D)
Description Cb 35C 35#16 Pin Plug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227485-CB6CGE36MSA-28-15PWC
Categories Custom Parts
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB6CGE36MSA-28-15PWC CAD Model

Description

The CB6CGE36MSA-28-15PWC is a connector manufactured by ITT Cannon, LLC. It is a circular connector, part of the CB series, and is designed for demanding applications requiring robust and reliable connections. These connectors are often utilized in industrial, aerospace, and military applications due to their durability and performance characteristics.

Applications:

  • Industrial automation equipment
  • Aerospace communication systems
  • Military ground vehicles
  • Robotics
  • Medical equipment

Features:

  • Rugged construction for harsh environments.
  • Sealed design to protect against moisture and dust.
  • High pin count for complex signal transmission.
  • EMI/RFI shielding to minimize interference.
  • Keyed polarization to prevent mis-mating.
  • Durable materials for extended service life.

Benefits:

  • Ensures reliable connections in demanding environments.
  • Reduces downtime and maintenance costs associated with connection failures.
  • Protects sensitive electronic equipment from environmental factors.
  • Minimizes signal interference for optimal performance.
  • Simplifies installation and maintenance with keyed polarization.

Additional Details:

This specific connector, CB6CGE36MSA-28-15PWC, contains specific pin configurations and material compositions tailored for particular applications. The robust design ensures high performance under vibration, shock, and extreme temperatures. ITT Cannon's CB series connectors are known for their high reliability and long service life, making them ideal for critical applications. The connector shell is typically constructed from materials like aluminum alloy with surface treatments providing corrosion resistance and enhanced durability. Electrical contacts are typically made from copper alloys with gold plating to provide low contact resistance and prevent oxidation.

When selecting this connector, it's vital to confirm the pinout and voltage/current ratings are appropriate for the application. Detailed specifications can be found in the manufacturer's datasheet. Proper mating and unmating procedures should be followed to avoid damaging the connector. Consideration of cable selection, strain relief, and environmental sealing is also important for long-term performance. Adherence to industry-standard practices and guidelines ensures the connector's reliability and performance are maintained throughout its operational life.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.1360
TDK Corporation
Lowest to $0.5994
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
C&K Components
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess