EN
  • EN
  • DE

BKAD2-31330001

Part No BKAD2-31330001
Manufacturer ITT Cannon, LLC
Catalog Backplane Connectors
Description CONN PLUG ARINC 150/150/13W2 / Plug Connector Arinc Crimp 150/150/13W2///
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - ARINC
Mfr ITT Cannon, LLC
Series 600 BKA
Package Bulk
Shell Style Plug
Class Non-Environmental
Class Code D
Shell Size 2
Cavity A 150
Cavity B 150
Cavity C 13W2
Sealed Un-Sealed
Shell Plating Chromate
Termination Crimp
Features Rear Release
Base Product Number BKAD2
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN 7A994
HTSUS 8536.69.4030
Other Names 674020001,067402-0001,BKAD231330001,IBKAD2-313-30001,IBKAD2-313-30001-ND,BKAD2-313-30001
Standard Package 1
Win Source Part Number 1218428-BKAD2-31330001
Ultra Librarian 3D Model Ultra Librarian BKAD2-31330001 CAD Model

Description

The ITT Cannon BKAD2-31330001 is a backplane connector from the 600 BKA series.

  • Series: 600 BKA
  • Package: Bulk
  • RoHS: Non-Compliant
  • Shell Style: Plug
  • Shell Size: 2
  • Cavities: 4
  • Cavity A Rating: 150
  • Cavity B Rating: 150
  • Cavity C Rating: 13W2
  • Termination: Crimp
  • Sealed: Unsealed
  • Shell Plating: Chromate
  • Class Code: D
  • ECCN: 7A994
  • HTSUS: 8536.69.4030
  • Manufacturer: ITT Cannon, LLC
  • Base Product Number: BKAD2

You May Also Be Interested in

HARTING
DIN-POWER-SHROUD I
Need more? Email Us
HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess