EN
  • EN
  • DE

192993-0012

Part No 192993-0012
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description TRI TNM PLUG M SEAL 0-8 / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr ITT Cannon, LLC
Series *
Package Bulk
Base Product Number 19299
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names 192993-0012PG,2266-192993-0012
Standard Package 1
Win Source Part Number 1037910-192993-0012
Ultra Librarian 3D Model Ultra Librarian 192993-0012 CAD Model

Description

The 192993-0012 is a circular connector manufactured by ITT Cannon, LLC, part of their range of interconnect solutions designed for robust performance in demanding environments. These connectors are engineered to provide reliable signal and power transmission in industrial and commercial applications.

Applications

  • Industrial control systems
  • Robotics and automation
  • Test and measurement equipment
  • Medical devices
  • Aerospace applications

Features

  • Rugged construction for harsh environments
  • High pin density for compact design
  • Environmental sealing to prevent ingress of contaminants
  • EMI/RFI shielding for signal integrity
  • Secure locking mechanism for reliable connection

Benefits

  • Reliable performance in demanding conditions
  • Efficient use of space with high pin density
  • Protection against dust, moisture, and other contaminants
  • Reduced electromagnetic interference
  • Stable and secure connection

Additional Details

The 192993-0012 circular connector is designed to withstand harsh environments, including extreme temperatures, vibration, and shock. Its rugged construction ensures reliable performance in demanding conditions. The high pin density allows for the transmission of a large number of signals in a compact design, making it suitable for applications where space is limited. Environmental sealing protects against dust, moisture, and other contaminants, ensuring reliable performance in outdoor and industrial applications. EMI/RFI shielding minimizes electromagnetic interference, ensuring signal integrity in sensitive applications. The secure locking mechanism ensures a stable and reliable connection, preventing accidental disconnections. This connector is designed to meet industry standards for performance and reliability. The specific pin configuration and electrical characteristics will vary depending on the exact model and intended use, so consulting the datasheet is recommended for detailed specifications.

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess