EN
  • EN
  • DE

192922-1460

Part No 192922-1460
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Contacts
Description TRI CON PIN 20-22 GDF ST/LO / Contact Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Manufacturer ITT Cannon, LLC
Packaging Bulk
Base Product Number 19292
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 192922-1460PG
Standard Package 1
Win Source Part Number 1334557-192922-1460
Ultra Librarian 3D Model Ultra Librarian 192922-1460 CAD Model

Description

The 192922-1460 is a contact manufactured by ITT Cannon, LLC, designed for use in circular connectors. These contacts are crucial components within circular connectors, providing the electrical connection between different parts of a system. ITT Cannon is a well-known provider of connector solutions, and their products are frequently chosen when reliability and performance are critical.

Applications

  • Aerospace applications requiring robust and reliable connections.
  • Military and defense systems where environmental conditions demand high-performance connectors.
  • Industrial equipment needing secure and durable connectivity solutions.
  • Medical devices requiring dependable electrical contacts for sensitive instrumentation.
  • Transportation systems, including rail and automotive, where connectors must withstand vibration and temperature variations.

Features

  • High-reliability design suitable for demanding environments.
  • Precision manufacturing to ensure consistent performance.
  • Durable materials selected for longevity and resistance to corrosion.
  • Designed for secure and stable connections within circular connectors.
  • Specific plating for enhanced conductivity and protection.

Benefits

  • Ensures reliable electrical connections, reducing downtime and maintenance.
  • Provides long-term performance in harsh operating conditions.
  • Offers a secure and stable connection, preventing signal loss or interruption.
  • Enhances the overall durability and lifespan of the connected equipment.
  • Facilitates efficient and effective data and power transmission.

Additional Details

The 192922-1460 contact is typically made from high-conductivity materials such as copper alloys, and often features gold or other specialized plating to enhance conductivity and prevent corrosion. It is designed to be easily installed and maintained within compatible ITT Cannon circular connectors. The specific dimensions and electrical characteristics of the contact will vary depending on the connector series and application requirements. This contact is engineered to withstand mechanical stress and environmental factors such as temperature fluctuations and humidity. ITT Cannon's reputation for quality ensures that this contact meets or exceeds industry standards for performance and reliability.

You May Also Be Interested in

TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $71.6249
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10-12AWG CRIMP / Socket Contact 10-12 AWG Size Crimp Gold
Lowest to $10.9395
Amphenol Industrial Operations
CONTACT PIN 18-20AWG CRIMP SLVR / Pin Contact 18-20 AWG Size 16 Crimp Silver
Need more? Email Us
Amphenol Sine Systems Corp
CONTACT SOCKET 18-22AWG CRIMP / Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Lowest to $0.4856
Amphenol Industrial Operations
CONTACT PIN 20-24AWG CRIMP SLVR / Pin Contact 20-24 AWG Size 16 Crimp Silver
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-26AWG CRIMP
Need more? Email Us
TE Connectivity
020-0511-22
Lowest to $0.1733
Amphenol Aerospace Operations
Contact PIN 8 Size Crimp ST Cable Mount / CONTACT PIN 8-10AWG CRIMP GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6710 $60.3900
210+ $0.5506 $115.6260
325+ $0.5334 $173.3550
450+ $0.5162 $232.2900
580+ $0.4990 $289.4200
775+ $0.4474 $346.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess