EN
  • EN
  • DE

BCM20715A1KUBXGT

Part No BCM20715A1KUBXGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IOT BLUETOOTH 802.15.4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 +EDR
Modulation 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 3Mbps
Power - Output 10dBm
Sensitivity -91dBm
Serial Interfaces I2C, I2S, SPI, UART
GPIO 8
Operating Supply Voltage 2.3 V ~ 5.5 V
Current - Receiving 32mA
Current - Transmitting 65mA
Operating Temperature Range -30°C ~ 85°C
Package 42-UFBGA, WLBGA
Win Source Part Number 769733-BCM20715A1KUBXGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM20715A1KUBXGT CAD Model

Description

The Cypress Semiconductor Corp BCM20715A1KUBXGT is a TxRx + MCU component from Cypress Semiconductor Corp.

  • Frequency: 2.4GHz
  • Operating Supply Voltage: 2.3 V to 5.5 V
  • Power Output: 10dBm
  • Sensitivity: -91dBm
  • Receiving Current: 32mA
  • Modulation: 4DQPSK, 8DPSK, GFSK
  • Maximum Data Rate: 3Mbps
  • Bluetooth RF Family/Standard: Bluetooth
  • Serial Interface: I2C, I2S, SPI, UART
  • GPIO: 8
  • Package: 42-UFBGA, WLBGA

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess