EN
  • EN
  • DE

IT8987E/CX

Part No IT8987E/CX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826397-IT8987E/CX
Ultra Librarian 3D Model Ultra Librarian IT8987E/CX CAD Model

Description

The ITE IT8987E/CX is a highly integrated embedded controller. This chip typically functions as a Super I/O controller, handling various low-speed peripheral interfaces and system management functions. It is designed for use in desktop and notebook computers, embedded systems, and industrial applications.

Applications:

  • Desktop PCs
  • Notebook Computers
  • Embedded Systems
  • Industrial PCs
  • Motherboards

Features:

  • LPC Interface: Complies with the Low Pin Count interface specification for communication with the chipset.
  • Multiple Serial Ports (UARTs): Supports multiple high-speed serial ports for connecting to various peripherals.
  • Parallel Port: Includes a parallel port for connecting to printers or other legacy devices.
  • Keyboard Controller: Emulates a PS/2 keyboard controller.
  • Mouse Controller: Emulates a PS/2 mouse controller.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds for system health management.
  • Fan Control: Provides fan speed control capabilities to optimize cooling and minimize noise.
  • GPIO Pins: Offers multiple general-purpose input/output pins for flexible system configuration.

Benefits:

  • Reduced Board Space: Integrates multiple I/O functions into a single chip, saving valuable board space.
  • Lower Component Count: Reduces the number of discrete components required, simplifying board design and lowering manufacturing costs.
  • Enhanced System Monitoring: Provides comprehensive hardware monitoring capabilities for proactive system management.
  • Improved System Reliability: High integration of commonly used functions.
  • Flexible System Configuration: Offers a wide range of configurable options to suit different application requirements.

Additional Details:

The IT8987E/CX generally operates at a 3.3V power supply. It's packaged in a QFP (Quad Flat Package). Configuration settings are typically managed through the system BIOS. Datasheets provide in-depth register descriptions and programming information.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess