EN
  • EN
  • DE

IT8728F/CXA

Part No IT8728F/CXA
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826377-IT8728F/CXA
Ultra Librarian 3D Model Ultra Librarian IT8728F/CXA CAD Model

Description

The IT8728F/CXA is a Low Pin Count (LPC) interface Super I/O controller developed by ITE Tech. It is commonly utilized in desktop and embedded systems to provide essential input/output functionalities. These include managing serial and parallel ports, interfacing with keyboards and mice, and monitoring system health through sensors that track temperature, voltage, and fan speeds.

Applications

  • Desktop Motherboards: Functions as a key component on desktop motherboards, providing legacy I/O ports and system monitoring.
  • Embedded Systems: Deployed in embedded applications where legacy I/O support and hardware monitoring are necessary.
  • Industrial PCs: Integrated into industrial PCs to handle peripheral communication and monitor system health.

Features

  • LPC Interface: Communicates with the system chipset via the Low Pin Count (LPC) bus.
  • Serial Ports (UARTs): Offers multiple UARTs for serial communication with external devices.
  • Parallel Port (LPT): Supports a parallel port for connecting printers and other parallel devices.
  • Keyboard and Mouse Interface: Manages communication with keyboard and mouse devices.
  • Hardware Monitoring: Monitors system voltage, temperature, and fan speeds for potential issues.
  • Fan Control: Regulates fan speeds based on temperature readings to maintain optimal cooling performance.
  • GPIO Pins: Provides general-purpose input/output pins for flexible interfacing with external hardware.

Benefits

  • Legacy I/O Support: Ensures compatibility with older peripherals through serial and parallel port support.
  • System Stability: Monitors critical system parameters to prevent overheating and hardware failures.
  • Flexible Configuration: Provides configurable I/O ports to meet specific system requirements.
  • Integrated Solution: Combines multiple I/O and monitoring functions into a single chip.
  • Improved Thermal Management: Precisely controls fan speeds to maintain optimal system temperature and prevent thermal throttling.

The IT8728F/CXA is an essential component for building reliable and stable desktop and embedded systems. Its comprehensive feature set, including legacy I/O support, hardware monitoring capabilities, and fan control, makes it a versatile and cost-effective solution. The LPC interface enables efficient communication with the system chipset, contributing to overall system performance and stability.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess