EN
  • EN
  • DE

IT8712F/BX

Part No IT8712F/BX
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11/12+
Reference case QFP-128
Manufacturer ITE
Win Source Part Number 710580-IT8712F/BX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT8712F/BX CAD Model

Description

The IT8712F/BX is a Low Pin Count (LPC) interface Super I/O chip manufactured by ITE Tech. This chip is designed to manage various input/output functions in a computer system, including serial and parallel ports, floppy disk controller, keyboard and mouse interfaces, and hardware monitoring.

Applications

  • Motherboards: Acts as the primary Super I/O controller on desktop and embedded motherboards.
  • Embedded Systems: Manages I/O functions in industrial and embedded computing platforms.
  • Industrial PCs: Provides legacy I/O support in industrial PC applications.
  • Point-of-Sale (POS) Systems: Handles I/O requirements for POS terminals.
  • Networking Devices: Integrated into network appliances for I/O management.

Features

  • LPC Interface: Communicates with the host system via the Low Pin Count (LPC) bus.
  • Serial Ports: Includes multiple UARTs (Universal Asynchronous Receiver/Transmitters) for serial communication.
  • Parallel Port: Provides a standard parallel port for printer and other parallel device connections.
  • Floppy Disk Controller: Supports floppy disk drive operation.
  • Keyboard and Mouse Interface: Manages keyboard and mouse inputs.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Fan Control: Implements fan speed control based on temperature sensors.

Benefits

  • Integrated I/O Solution: Consolidates multiple I/O functions into a single chip.
  • Legacy Support: Provides compatibility with legacy devices and interfaces.
  • System Monitoring: Enables real-time monitoring of critical system parameters.
  • Reduced Component Count: Simplifies motherboard design and reduces overall system cost.
  • Energy Efficiency: Optimizes power consumption for I/O operations.

Additional Details

The IT8712F/BX typically supports features such as UARTs with FIFO buffers, ECP/EPP parallel port modes, and various hardware monitoring parameters like CPU temperature, system voltages, and fan RPMs. The specific configuration and available features depend on the motherboard BIOS or embedded firmware. It requires proper driver support to function correctly within the operating system.

The IT8712F/BX is a critical component for maintaining compatibility with older peripherals and providing essential system monitoring capabilities. It is commonly used in systems where legacy I/O support and hardware health monitoring are required.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess