EN
  • EN
  • DE

IT8595E-128/CX

Part No IT8595E-128/CX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826368-IT8595E-128/CX
Ultra Librarian 3D Model Ultra Librarian IT8595E-128/CX CAD Model

Description

The IT8595E-128/CX is an Embedded Controller (EC) produced by ITE Tech. It's a dedicated microcontroller designed to manage low-level hardware functions in laptops, notebooks, and other embedded systems. Its primary roles involve power management, keyboard and touchpad control, fan speed regulation, and system health monitoring.

Applications

  • Laptop Computers: The primary application is in laptop computers, where it manages power distribution, peripheral control, and system monitoring.
  • Notebooks: Similar to laptops, it serves as an embedded controller for power and peripheral management.
  • Embedded Systems: It can be integrated into various embedded systems requiring precise hardware control and monitoring.

Features

  • Advanced Power Management: Implements sophisticated power-saving techniques to maximize battery life.
  • Keyboard and Touchpad Control: Handles communication and control for the keyboard and touchpad.
  • Fan Speed Control: Regulates fan speed based on temperature readings to maintain optimal cooling.
  • System Monitoring: Continuously monitors voltage levels, temperatures, and other critical parameters.
  • Embedded Microcontroller Core: Integrates a microcontroller core to execute firmware and manage control functions.
  • Serial Communication Interfaces: Utilizes serial interfaces like SMBus and I2C to communicate with other system components.
  • General-Purpose Input/Output (GPIO) Pins: Provides GPIO pins for interfacing with external sensors and devices.

Benefits

  • Extended Battery Life: Power management features contribute to significantly longer battery life in portable devices.
  • Enhanced System Stability: Monitoring and control capabilities help prevent overheating and other hardware failures.
  • Reduced System Complexity: Integrated functionality minimizes the need for external components, simplifying system design.
  • Lower Power Consumption: Efficient power management algorithms minimize overall power consumption.
  • Improved Thermal Management: Precise fan control ensures optimal cooling performance, preventing thermal throttling.

The IT8595E-128/CX is a vital component in modern portable computing devices, ensuring efficient power management, reliable system operation, and enhanced user experience. Its integrated features and robust design make it a preferred choice for embedded control applications in laptops and notebooks. The 128 likely refers to the size of integrated flash memory.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess