EN
  • EN
  • DE

IT8371E-128/DX-L001

Part No IT8371E-128/DX-L001
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1520+
Reference case TQFP128
Manufacturer ITE
Win Source Part Number 710574-IT8371E-128/DX-L001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT8371E-128/DX-L001 CAD Model

Description

The IT8371E-128/DX-L001 is a Super I/O controller manufactured by ITE. Super I/O controllers are integrated circuits that handle a variety of low-bandwidth input/output functions in computer systems. These functions typically include serial ports (UARTs), parallel ports (LPTs), keyboard and mouse interfaces, fan control, and temperature monitoring. The IT8371E-128/DX-L001 is designed to provide these essential functions in desktop and embedded systems.

Applications:

  • Desktop Motherboards: Provides essential I/O functions on desktop motherboards.
  • Embedded Systems: Used in embedded systems for controlling peripherals and monitoring system parameters.
  • Industrial PCs: Provides I/O connectivity in industrial PCs.
  • Point-of-Sale (POS) Systems: Used in POS systems for connecting peripherals such as cash drawers, printers, and barcode scanners.
  • KVM Switches: Provides keyboard and mouse control in KVM switches.

Features:

  • Multiple UARTs: Supports multiple serial ports for connecting serial devices.
  • Parallel Port: Provides a parallel port for connecting printers and other parallel devices.
  • Keyboard and Mouse Interface: Interfaces with keyboards and mice.
  • Fan Control: Controls fan speeds to regulate system temperature.
  • Temperature Monitoring: Monitors system temperatures to prevent overheating.

Benefits:

  • Integrated Functionality: Integrates multiple I/O functions into a single chip, reducing component count and board space.
  • Flexible Configuration: Allows for flexible configuration of I/O functions.
  • System Monitoring: Monitors system temperatures and fan speeds to ensure reliable operation.
  • Power Management: Supports power management features to reduce power consumption.
  • Compatibility: Compatible with a wide range of operating systems and hardware platforms.

Technical Specifications:

The IT8371E-128/DX-L001 typically features multiple UARTs (e.g., two or more), a parallel port, keyboard and mouse controller, fan control circuitry, and temperature monitoring capabilities. It communicates with the host system via the LPC bus. It's usually packaged in a QFP or LQFP package. The specific number of UARTs, supported fan types, and temperature sensor types are usually specified in the ITE datasheet. Access to the full ITE datasheet usually requires establishing a business relationship with ITE.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess