EN
  • EN
  • DE

IS93C66P

Part No IS93C66P
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065835-IS93C66P
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS93C66P CAD Model

Description

The IS93C66P is a 4K-bit low voltage serial electrically erasable programmable read-only memory (EEPROM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is organized as 256 x 16 or 512 x 8 bits, selectable through the ORG pin. This EEPROM is designed for low-power applications requiring non-volatile storage of small amounts of data, such as configuration settings, identification codes, and calibration parameters.

Applications:

  • Consumer Electronics: Used in devices like remote controls, set-top boxes, and appliances for storing configuration settings and user preferences.
  • Industrial Control Systems: Provides non-volatile memory for storing calibration data, sensor parameters, and system settings.
  • Automotive Electronics: Employed in automotive systems for storing identification codes, security keys, and diagnostic information.
  • Medical Devices: Integrated into medical instruments for storing calibration data and device settings.
  • Telecommunications Equipment: Used in telecommunications devices for storing configuration parameters and network settings.

Features:

  • 4K-bit EEPROM: Provides 4096 bits of non-volatile memory.
  • Organized as 256 x 16 or 512 x 8: Selectable organization for flexible data storage.
  • Low Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V), reducing power consumption.
  • Serial Interface: Uses a simple serial interface (typically Microwire) for easy communication with microcontrollers.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • Write Protection: Protects the memory contents from accidental modification.
  • High Reliability: Offers high endurance and data retention.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.
  • Easy Integration: Simple serial interface simplifies communication with microcontrollers.
  • Flexible Data Storage: Selectable organization allows for optimized data storage.
  • Reliable Data Storage: Offers high endurance and data retention for reliable operation.

Additional Details:

The IS93C66P is typically packaged in a PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), or TSSOP (Thin Shrink Small Outline Package) for easy PCB mounting. The 'P' typically indicates the package type. It is designed to operate within a specified temperature range and adheres to industry standards for EEPROM devices. The Microwire interface enables simple and efficient communication with a wide range of microcontrollers and microprocessors. The small size and low power consumption make it ideal for portable and battery-powered applications.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess