EN
  • EN
  • DE

IS61LV6464-7TQ

Part No IS61LV6464-7TQ
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065816-IS61LV6464-7TQ
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61LV6464-7TQ CAD Model

Description

The IS61LV6464-7TQ is a high-speed, low-power CMOS Static RAM (SRAM) from ISSI (Integrated Silicon Solution Inc.). It is organized as 64K x 64 bits, providing a total memory capacity of 4Mbits. This SRAM is ideal for applications demanding fast access times and minimal power consumption, such as cache memory, buffer memory, and embedded systems. The device is designed to operate at high speeds while maintaining data integrity.

Applications:

      
  • Cache Memory: Used in processors and controllers to provide fast access to frequently used data, improving overall system performance.
  •   
  • Buffer Memory: Employed in communication systems and data acquisition systems for temporary data storage during transmission or processing.
  •   
  • Embedded Systems: Integrated into various embedded applications requiring high-speed memory access, such as industrial automation, medical devices, and automotive systems.
  •   
  • Networking Equipment: Utilized in routers, switches, and network interfaces for packet buffering and data storage.
  •   
  • Test and Measurement Equipment: Provides high-speed memory for capturing and storing data in oscilloscopes, logic analyzers, and other testing instruments.

Features:

      
  • 64K x 64 Organization: Offers a total memory capacity of 4Mbits organized in a 64K word by 64-bit configuration.
  •   
  • High-Speed Access Time: 7 ns access time for rapid data retrieval.
  •   
  • Single 3.3V Power Supply: Requires a single 3.3V power supply for simplified power management.
  •   
  • Low Power Consumption: Minimizes energy consumption in both active and standby modes.
  •   
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic circuits.
  •   
  • Automatic Power-Down: Reduces power consumption when the device is not actively accessed.
  •   
  • Data Retention Voltage: Maintains data integrity even at low voltages.

Benefits:

      
  • Fast Data Access: Enables rapid data retrieval, enhancing overall system performance.
  •   
  • Low Power Consumption: Reduces energy consumption, making it suitable for portable and energy-efficient devices.
  •   
  • Simplified System Design: Requires a single 3.3V power supply and offers TTL compatible I/O.
  •   
  • Reliable Data Storage: SRAM provides fast and reliable data storage with low latency.
  •   
  • Cost-Effective Solution: Delivers a balance of performance, capacity, and cost for various memory applications.

Additional Details:

The IS61LV6464-7TQ is typically packaged in a TQFP (Thin Quad Flat Pack) for efficient PCB mounting. The '-7' indicates the access time of 7ns. The 'TQ' designates the package type. It is designed to operate within a specified temperature range and adheres to industry standards for SRAM devices. It features a fully static operation, eliminating the need for refresh cycles and simplifying memory control. The high speed and low power characteristics make it suitable for performance-critical and battery-powered applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess