EN
  • EN
  • DE

IS61LV25616-10LQ

Part No IS61LV25616-10LQ
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 10ns 44-Pin LQFP SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 10ns...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065815-IS61LV25616-10LQ
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61LV25616-10LQ CAD Model

Description

The IS61LV25616-10LQ is a high-speed, low-power 4M Static RAM (SRAM) organized as 256K x 16 bits, manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, networking equipment, and portable devices where memory performance and power efficiency are critical.

Applications

  • Portable electronic devices
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems
  • Cache memory

Features

  • High-speed access time: 10 ns
  • Low voltage operation: 3.3V
  • Low power consumption: Low active and standby currents
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • Available in various package options, including LQFP
  • Operating temperature from -40°C to +85°C

Benefits

  • Fast data access for high-performance applications
  • Low power consumption extends battery life in portable devices
  • Easy integration into existing systems due to TTL compatibility
  • Reliable data storage without refresh cycles
  • Suitable for harsh environments with wide operating temperature range

Additional Details

The IS61LV25616-10LQ operates on a single 3.3V power supply and features fully static operation, eliminating the need for external clocks or refresh cycles. It is designed with low-power CMOS technology, making it ideal for battery-powered applications. The device offers symmetrical read and write access times and TTL-compatible inputs and outputs for easy interfacing with other digital components. It is commonly used as cache memory in microprocessors and digital signal processors (DSPs), as well as in networking equipment for buffering and temporary data storage. The part supports various packaging options, specifically LQFP (Low-profile Quad Flat Package), to accommodate different board layouts and system requirements. The IS61LV25616-10LQ provides a reliable and efficient solution for applications requiring high-speed, low-power memory, and its wide operating temperature makes it suitable for industrial applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,283 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess