EN
  • EN
  • DE

IS61LV256-10JI

Part No IS61LV256-10JI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065813-IS61LV256-10JI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61LV256-10JI CAD Model

Description

The IS61LV256-10JI is a high-speed, low-power 256K Static RAM (SRAM) organized as 32K x 8 bits, manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications that demand rapid data access and minimal power usage. This SRAM is often found in embedded systems, networking gear, and various memory-intensive applications.

Applications

  • Embedded systems
  • Networking equipment
  • Data buffering
  • Cache memory
  • Industrial control systems

Features

  • High-speed access time: 10 ns
  • Low voltage operation: Typically 3.3V or 5V (verify datasheet)
  • Low power consumption during active and standby modes
  • Fully static operation; no clock or refresh required
  • TTL-compatible inputs and outputs
  • Available in various package options, including SOJ
  • Wide operating temperature range

Benefits

  • Fast data access ensures efficient system performance.
  • Low power usage extends battery life in portable devices.
  • Simple integration with TTL-compatible interfaces.
  • Reliable data storage without the need for refresh cycles.
  • Suitable for diverse environmental conditions.

Additional Details

The IS61LV256-10JI SRAM device features fully static operation. The low voltage operation helps in reducing power consumption, making it suitable for battery-powered applications. The TTL compatibility ensures seamless interfacing with other digital components. The device's high speed and low power characteristics make it ideal for cache memory applications in microprocessors and DSPs. The IS61LV256-10JI also finds application in networking equipment, providing fast and reliable data storage for buffering and temporary data handling. The availability of different package options allows for versatile integration into different board layouts. Its wide operating temperature range ensures consistent performance in industrial environments. This device provides an efficient and reliable solution for memory needs in various electronic systems.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess