The IS61LPS51218A-200TQLI is a high-speed, low-power synchronous static RAM (SSRAM) from ISSI (Integrated Silicon Solution Inc.). It's designed to provide fast access times and operate efficiently in a variety of applications requiring high bandwidth and low power consumption.
Applications
- Networking equipment, including routers, switches, and hubs.
- Telecommunications infrastructure.
- High-performance computing systems.
- Data processing applications.
- Cache memory in embedded systems.
Features
- High-speed access time: 200 MHz
- Low power consumption: Operates at low voltage for reduced power requirements.
- Synchronous operation: Ensures precise timing and data transfer.
- 512K x 18-bit organization: Offers a substantial memory capacity.
- Available in TQLI package: Provides a compact footprint for space-constrained applications.
- Fully synchronous operation with positive clock edge triggered inputs
- Burst counter advances only during address valid periods
- Byte Write (BW) Enable allows individual bytes to be written
Benefits
- Increased system performance due to fast access times.
- Reduced power consumption, leading to longer battery life in portable devices and lower operating costs in larger systems.
- Improved data integrity through synchronous operation.
- Simplified system design with a compact TQLI package.
- High bandwidth for demanding applications.
Additional Details
The IS61LPS51218A-200TQLI is designed to operate within a specific voltage range, as detailed in the datasheet. It is crucial to adhere to these voltage requirements to ensure proper functionality and prevent damage to the device. The device incorporates advanced circuit design techniques to minimize power consumption while maintaining high-speed performance. The synchronous nature of the SSRAM ensures that data transfers are synchronized with the system clock, resulting in reliable and predictable operation. The memory array is organized as 512K words by 18 bits, providing ample storage for a wide range of applications. The TQLI package offers a compact footprint, making it suitable for use in space-constrained environments. The operating temperature range and other environmental considerations are specified in the product datasheet, ensuring reliable operation in various operating conditions. The datasheet includes timing diagrams and electrical characteristics to aid in system design and integration. Proper decoupling capacitors should be used close to the device power pins to minimize noise and ensure stable operation.