EN
  • EN
  • DE

IS61C1024-20JI

Part No IS61C1024-20JI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228301-IS61C1024-20JI
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61C1024-20JI CAD Model

Description

The IS61C1024-20JI is a high-speed Static RAM (SRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). SRAM is a type of semiconductor memory that retains data as long as power is supplied. It's known for its fast access times, making it suitable for applications requiring quick data retrieval and storage. ISSI is a well-known manufacturer of memory solutions.

Applications:

  • Cache Memory: Used as cache memory in CPUs and other processors to speed up data access.
  • Networking Equipment: Employed in routers, switches, and other networking devices for high-speed data buffering.
  • Embedded Systems: Integrated into embedded systems requiring fast and reliable memory.
  • Industrial Control Systems: Used in industrial control systems for real-time data acquisition and processing.

Features:

  • 1Mbit SRAM: Offers a storage capacity of 1 Mbit (1024 Kbits).
  • High-Speed Access: Features a fast access time of 20ns (nanoseconds).
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • 3.3V Operation: Operates at a supply voltage of 3.3V.
  • Industrial Temperature Range: Available in versions supporting industrial temperature ranges for use in harsh environments.

Benefits:

  • Fast Data Access: Provides rapid data access, improving system performance in time-critical applications.
  • Reliable Data Storage: Ensures reliable data storage as long as power is supplied.
  • Low Power Operation: Reduces power consumption, extending battery life and minimizing thermal management requirements.
  • Wide Operating Voltage: Supports a wide range of operating voltages for versatile integration.
  • Durable Performance: Designed to operate reliably over a wide temperature range.

The IS61C1024-20JI typically features a parallel interface for easy integration with microprocessors and microcontrollers. It is available in various package options, including SOJ and TSOP. The specific configuration (e.g., organization) of the memory is typically described in the datasheet (e.g., 128K x 8 or 64K x 16). It is a reliable choice for applications needing fast, temporary data storage.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess