EN
  • EN
  • DE

IS45S16160D-75ETLA1

Part No IS45S16160D-75ETLA1
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Unclassified Memory
Description SD-133 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945755-IS45S16160D-75ETLA1
Series *
Ultra Librarian 3D Model Ultra Librarian IS45S16160D-75ETLA1 CAD Model

Description

The IS45S16160D-75ETLA1 is a high-speed synchronous dynamic RAM (SDRAM) from ISSI (Integrated Silicon Solution Inc.). It is designed to provide high bandwidth and low latency for a wide range of applications. The device is organized as 16Mb x 16, operating at 3.3V power supply.

Applications

  • Networking devices
  • Consumer electronics
  • Embedded systems
  • Graphics cards
  • Industrial automation equipment

Features

  • 16Mb x 16 organization
  • PC133 SDRAM
  • Clock frequency up to 133 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operation
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable CAS latency (2, 3)
  • Auto precharge option for each burst
  • Auto refresh and self-refresh modes

Benefits

  • High Bandwidth: Offers fast data transfer rates with a clock frequency up to 133 MHz.
  • Low Latency: Provides quick access times, improving system responsiveness.
  • Flexible Operation: Programmable burst length and CAS latency allow optimization for various applications.
  • Power Efficiency: Operates at a single 3.3V power supply, minimizing power consumption.
  • Reliable Performance: Features auto refresh and self-refresh modes for data integrity.

Additional Details

The IS45S16160D-75ETLA1 is packaged in a TSOP II package. The device's four internal banks allow for concurrent operations, maximizing memory throughput. It's designed to meet the demands of high-performance memory systems where speed and reliability are critical. The device is suitable for use in applications where moderate memory capacity and fast access times are required.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess