EN
  • EN
  • DE

E6C3-CWZ3EH 800P/R 1M

Part No E6C3-CWZ3EH 800P/R 1M
Manufacturer Omron
Catalog Encoders
Description ROTARY ENCODER OPTICAL 800PPR 1M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 800
Voltage - Supply 5V ~ 12V
Actuator Type 8mm Dia Flatted End
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation Right Angle
Termination Style Cable Leads
Rotational Life (Cycles Min) -;5;9;7;10;8;3;4;2;1;118;516;2456;1738;2602;2239;136;480;2330;2308;563;236;2222;2183;4638;68;2223;1724;1882;223;716;818;0;7461;76751;76748;76752;2160;13385;40540;13387;44734;13389;11299;13412;22934;40542;13413;40543;13414;25351;40544;40545;40546;40666;53927;40667;13416;53926;40668;13417;59828;13418;13419;49913;35545;4571;3393;36579;18557;83376;73056;27362;23406;51184;98046;97970;97983;19107;23525;46236;86317;63258;69815;63383;125278;49380;74935;63161;88211;75928;83690;19108;20091;74821;65133;97984;90103;62997;68071;87522;87523;73516;93188;73517;87447;93189;55528;13440;13441;29185;13442;13443;13485;13444;13445;51781;13446;29203;13484;1571;65132;93125;73863;68072;12768;55530;55524;59910;55529;20802;55527;33110;45390;13562;13564;13566;63529;317;13568;63680;57725;55533;62996;80434;63681;63337;62154;55526;81059;76541;81060;76540;10967;61450;67699;67700;64808;75935;53445;90068;6709;55441;55440;55439;13584;55438;59422;25600;55437;73057;97985;97986;55531;55525;59506;55532;25316;35983;35989;35990;35991;35992;35993;35994;35995;35996;35998;35999;36000;36021;36022;36023;4847;36026;36028;8;62;61;3;4;17;0;2;7;1;1;307133;493836;495185;358519;708819;370910;374659;382239;1;701079;318904;319757;319758;679768;319821;332451;338638;338722;424474;351082;677096;752655;743678;381624;382141;463633;390770;390971;391444;391445;391447;391448;391449;509264;399042;399059;406106;407388;410236;416423;420137;19355;39665;446915;121326;169295;173527;203167;229001;249730;267825;281410;282009;295538;63986;80383;80957;80961;80963;88044;103710;104073;104077;104081;112644;137796;138300;151929;152286;155383;180528;186423;186607;189124;194896;211651;220671;224603;235406;254923;260677;302692;67274;83141;85295;86281;99417;105417;114089;139540;153137;156540;157856;181662;187152;190039;195572;212835;236256;239267;255569;259195;260956;264850;275010;279915;286011;299002;301737;68077;70262;83525;85472;95422;99796;105637;114301;139968;141388;153243;449121;156731;157661;157906;164672;164760;181944;187252;195669;213026;214364;236508;255722;275038;277336;288128;68196;71978;83562;85490;86170;95431;106531;114329;140040;162219;188023;195681;236557;262649;446682;446681;493967;1;390144;424492;202627;202821;172070;171666;743679;174115;174189;424490;177467;179287;228747;208664;208699;208730;209927;209928;209941;209952;210836;249171;249294;249308;249319;249328;249332;249335;249337;249381;449120;281295;281329;295221;295229;295232;295241;305478;74578;74581;80338;87718;87772;103575;116522;155183;1;168376;168381;168386;202219;227981;248773;266916;266920;266927;251844;294519;294523;73838;73844;427573;768796;97016;428138;143314;427256;39953;790079;463632;63198;63310;63311;63312;63336;63432;63434;63436;180260;180348;180359;235058;235077;463631;1;325277;332048;332732;345679;356031;382135;401884;412088;412093;1;380240;423329;1;380240;423329;1;329230;329245;347700;383652;383835;401438;1;356134;396935;419019;419539;1;324521;325197;325426;333006;384842;387377;409398;411019;411152;421432;119879;55121;167717;177287;269181;270564;73176;115987;166071;166409;227708;294206;103056;184001;287249;68697;140324;236686;120395;73556;87180;238095;68825;140416;182274;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E6C3-CWZ3EH 800P/R 1M CAD Model

Description

NULL

You May Also Be Interested in

Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess