The IS43R16160D-5BL is a 256Mb Synchronous DRAM (SDRAM) device organized as 16M words x 16 bits x 1 bank. It's designed for high-bandwidth memory applications where data needs to be accessed quickly and reliably. This SDRAM device is suitable for use in a variety of systems including networking equipment, graphics cards, and embedded systems.
Applications
- Networking Equipment
- Graphics Cards
- Embedded Systems
- Printers
- Set-Top Boxes
- Industrial Control Systems
Features
- 256Mb Capacity: Provides 256Mb of memory storage.
- Synchronous Operation: Operates synchronously with a system clock for high-speed data transfer.
- Single Bank: Organized as 16M words x 16 bits x 1 bank.
- Data Rate: Supports data rates up to 200 MHz.
- LVTTL Interface: Utilizes an LVTTL interface for compatibility with various systems.
- Auto Refresh: Includes an auto-refresh feature to maintain data integrity.
Benefits
- High Bandwidth: Provides high-bandwidth memory access for demanding applications.
- Fast Data Transfer: Synchronous operation enables fast data transfer rates.
- Reliable Data Storage: Auto-refresh feature ensures reliable data storage.
- Easy Integration: LVTTL interface simplifies integration with various systems.
- Cost-Effective Solution: Provides a cost-effective memory solution for a wide range of applications.
Additional Details
The IS43R16160D-5BL operates on a 3.3V power supply. The device is available in a TSOP package. The datasheet contains detailed information about the electrical characteristics, timing diagrams, and command set. Always consult the datasheet for specific operating conditions and performance details. Clock frequency and timing parameters are crucial for proper operation. Refer to the datasheet for specific timing requirements. PCB layout and signal termination techniques are essential for optimal signal integrity and performance. Consider thermal management for high-speed operation.