EN
  • EN
  • DE

IS27C512-90PL

Part No IS27C512-90PL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015799-IS27C512-90PL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS27C512-90PL CAD Model

Description

The IS27C512-90PL is a high-performance 512K (64K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring non-volatile storage of data and code.

Applications:

  • Embedded systems
  • Microcontroller programs
  • Firmware storage
  • Data logging
  • Industrial control
  • Instrumentation
  • Telecommunications equipment

Features:

  • 512K (64K x 8) memory organization
  • Fast access time (90ns)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output
  • JEDEC standard pinout
  • UV erasable

Benefits:

  • Provides non-volatile storage for critical data and code.
  • Enables fast access to stored information.
  • Simplifies system design and reduces component count.
  • Interfaces easily with TTL logic circuits.
  • Allows for multiple devices to share the same data bus.
  • Ensures compatibility with standard EPROM programmers.
  • Allows for reprogramming by exposure to ultraviolet light.

Additional Details:

The IS27C512-90PL is a reliable and cost-effective solution for non-volatile storage. The 90ns access time makes it suitable for applications requiring fast data retrieval. The single 5V power supply simplifies system design and reduces power consumption. The TTL compatible inputs and outputs allow for easy interfacing with TTL logic circuits. The three-state output allows for multiple devices to share the same data bus. The JEDEC standard pinout ensures compatibility with standard EPROM programmers. The UV erasable feature allows for reprogramming by exposure to ultraviolet light.

The "90" in the part number indicates an access time of 90 nanoseconds. The "PL" likely refers to the package type, such as a plastic leaded chip carrier. The device requires a 5V power supply for operation. It is programmed using a standard EPROM programmer, and it is erased by exposure to ultraviolet light through a quartz window on the top of the package. Once erased, the memory cells can be reprogrammed with new data. Consult the ISSI datasheet for detailed programming instructions and electrical characteristics.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess