EN
  • EN
  • DE

RA07H4452M-101

Part No RA07H4452M-101
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 998728-RA07H4452M-101
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA07H4452M-101 CAD Model

Description

The RA07H4452M-101 is a 7-watt RF power amplifier module designed for use in 440-520 MHz band mobile radio applications. Manufactured by Mitsubishi, this module is a compact and efficient solution for amplifying RF signals in various communication systems.

Applications:

  • Mobile Radio: Used as a final stage amplifier in portable and mobile radio transceivers operating in the 440-520MHz range.
  • Wireless Communication Systems: Suitable for amplifying signals in short-range wireless communication devices.
  • Amateur Radio: Can be used in amateur radio equipment for enhancing transmission power.
  • Industrial Radio Control: Employed in remote control systems for industrial equipment.
  • Public Safety Radio: Used in public safety communication systems requiring reliable signal amplification.

Features:

  • High Power Output: Provides a typical output power of 7 Watts.
  • High Efficiency: Designed for efficient power conversion, reducing heat dissipation.
  • Compact Size: Small module size allows for easy integration into various devices.
  • Internal Matching Circuitry: Simplifies the design process by providing impedance matching.
  • High Gain: Offers substantial signal amplification.

Benefits:

  • Extended Communication Range: Increases the transmission range of mobile radio systems.
  • Improved Signal Quality: Enhances the clarity and strength of transmitted signals.
  • Reduced Power Consumption: Efficient design minimizes battery drain in portable devices.
  • Simplified System Design: Internal matching reduces the need for external components.
  • Reliable Performance: Ensures stable and consistent operation in demanding environments.

Additional Details:

The RA07H4452M-101 operates within a supply voltage range of typically 7.2 Vdc. It features an input impedance of 50 ohms and an output impedance designed to be matched to a 50-ohm load. The module includes internal matching circuitry to simplify the design and reduce the need for external components. The high efficiency of the module helps to minimize power consumption and heat dissipation, making it suitable for portable and battery-powered applications. It is designed to be robust and provide reliable performance in demanding environments.

This RF power amplifier module is commonly used in a variety of wireless communication systems, including mobile radio, amateur radio, and industrial remote control systems. Its compact size, high efficiency, and reliable performance make it a popular choice for applications requiring efficient and robust signal amplification.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess