EN
  • EN
  • DE

IS25WP080D-JBLA3-TR

Part No IS25WP080D-JBLA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974322-IS25WP080D-JBLA3-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25WP080D-JBLA3-TR CAD Model

Description

The IS25WP080D-JBLA3-TR is an 8Mb Serial Flash memory device from ISSI (Integrated Silicon Solution Inc.). This device is designed for a wide range of applications that require non-volatile storage, such as embedded systems, consumer electronics, and industrial control equipment. It communicates using the SPI (Serial Peripheral Interface), providing a simple and efficient way to access the memory.

Applications:

  • Embedded Systems: Used to store firmware, configuration settings, and application code in microcontrollers and microprocessors.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing data and boot code.
  • Industrial Control: Implemented in programmable logic controllers (PLCs) and other automation equipment for storing control algorithms and system configurations.
  • Networking Equipment: Used in routers, switches, and modems to store firmware and configuration information.
  • Medical Devices: Employed in portable medical equipment for storing patient data and device settings.

Features:

  • 8Mb (1024K x 8) Memory: Provides ample storage capacity for various application needs.
  • SPI Interface: Supports standard SPI, Dual SPI, and Quad SPI modes for flexible and high-speed data transfer.
  • Wide Voltage Range: Operates from 1.65V to 1.95V, making it suitable for low-power applications.
  • Page Program: Supports page program mode for efficient data writing.
  • Sector Erase/Block Erase: Offers flexible memory management through sector and block erase operations.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Industrial Temperature Range: Operates reliably in a wide temperature range, typically from -40°C to +85°C.

Benefits:

  • High Performance: Enables fast data access and transfer rates, improving system responsiveness.
  • Low Power Consumption: Reduces energy usage, making it ideal for battery-powered devices.
  • Flexibility: Offers multiple SPI modes for compatibility with various system architectures.
  • Reliability: Provides robust data protection features to ensure data integrity.
  • Compact Size: Available in small form factor packages, making it suitable for space-constrained applications.

Additional Details:

The IS25WP080D-JBLA3-TR is designed to provide a reliable and efficient non-volatile memory solution. It offers features such as a deep power-down mode to further reduce power consumption when the device is not actively being used. With a data retention of typically 20 years and endurance of 100,000 program/erase cycles, this serial flash memory is a suitable choice for applications requiring long-term data storage.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess