EN
  • EN
  • DE

IS25LQ512B-JULA2-TR

Part No IS25LQ512B-JULA2-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Flash NOR Serial-SPI 2.5V/3.3V 512Kbit 512K 1Bit 8ns 8-Pin USON T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065732-IS25LQ512B-JULA2-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ512B-JULA2-TR CAD Model

Description

The IS25LQ512B-JULA2-TR is a 512-Megabit (64MB) Serial Quad I/O (SQI) Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for high-performance, non-volatile storage in a variety of applications, including embedded systems, networking equipment, and industrial controllers. The SQI interface enables high-speed data transfer, making it suitable for applications requiring fast access times.

Applications:

  • Embedded systems requiring large storage capacity for code, data, and configurations.
  • Networking equipment for storing firmware, routing tables, and other critical data.
  • Industrial control systems for storing program code, calibration data, and operational parameters.
  • Automotive electronics for storing maps, software updates, and vehicle data.
  • Consumer electronics devices such as digital TVs, set-top boxes, and gaming consoles.

Features:

  • 512-Megabit (64MB) capacity.
  • Serial Quad I/O (SQI) interface for high-speed data transfer.
  • Standard SPI interface for compatibility with existing systems.
  • Single power supply operation.
  • Page program operation for efficient writing.
  • Sector erase and bulk erase capabilities for flexible memory management.
  • Write protect feature to prevent accidental programming.
  • Low power consumption for energy-efficient operation.
  • Small package size for space-constrained designs.

Benefits:

  • High-speed data transfer rates using the SQI interface.
  • Large capacity for storing complex code, data, and configurations.
  • Non-volatile storage ensures data retention without power.
  • SPI compatibility allows for easy integration into a wide range of systems.
  • Low power consumption extends battery life in portable devices.
  • Small package size enables compact designs.

Additional Details:

The IS25LQ512B-JULA2-TR utilizes the Serial Quad I/O (SQI) interface, allowing for significantly faster data transfer rates compared to traditional SPI interfaces. This makes it ideal for applications where quick access to stored data is critical. It supports both SQI and standard SPI modes, providing flexibility for interfacing with different microcontrollers and host systems. The device offers page program operation for efficient writing and sector/bulk erase capabilities for flexible memory management. A hardware write protect feature is included to prevent accidental modifications to stored data.

The device is designed for low power consumption, making it suitable for battery-powered applications. ISSI provides comprehensive datasheets and application notes for the IS25LQ512B-JULA2-TR, including detailed information on timing characteristics, power consumption, and programming procedures, enabling designers to effectively utilize the device and optimize performance in their applications. The large capacity and high-speed performance make this SQI Flash memory a reliable and versatile solution for a wide range of embedded storage needs.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess