EN
  • EN
  • DE

IS21ES16G-JQLI-TR

Part No IS21ES16G-JQLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog EMMC
Description 16GB eMMC5.0 FBGA-100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956458-IS21ES16G-JQLI-TR
Series *
Ultra Librarian 3D Model Ultra Librarian IS21ES16G-JQLI-TR CAD Model

Description

The IS21ES16G-JQLI-TR is an eMMC (embedded MultiMediaCard) device produced by ISSI (Integrated Silicon Solution Inc.). This eMMC offers a substantial non-volatile memory solution suitable for a wide array of applications. As a managed NAND flash memory, it incorporates an integrated controller, streamlining memory management tasks for the host system.

Applications

  • Mobile Devices: Serves as the primary storage medium in smartphones, tablets, and other portable devices.
  • Embedded Systems: Integrated into various embedded systems for the storage of operating systems, applications, and critical data.
  • Automotive Infotainment: Utilized in automotive in-car entertainment and navigation systems.
  • Industrial Control: Employed in industrial control systems for data logging and program storage purposes.
  • Internet of Things (IoT): Ideal for IoT devices that require robust non-volatile storage for both data and firmware.

Features

  • Storage Capacity: 16GB (Gigabytes).
  • Interface Standard: eMMC 5.1.
  • Memory Technology: Based on NAND flash memory for reliable non-volatile storage.
  • Integrated Controller: Features an integrated controller to handle all aspects of flash memory management.
  • Packaging: Supplied in Tape and Reel (TR) packaging, optimized for automated assembly processes.

Benefits

  • Large Storage Capacity: Provides significant storage space for demanding applications and extensive data storage needs.
  • High-Speed Data Access: eMMC 5.1 interface ensures rapid read and write speeds, enhancing system performance.
  • Simplified Memory Management: The integrated controller significantly reduces the processing load on the host processor, simplifying system design.
  • Reliable Data Storage: Employs NAND flash technology, ensuring both data integrity and long-term data retention.
  • Easy System Integration: Standard eMMC interface allows for straightforward integration into a wide range of systems and devices.

Additional Details

The IS21ES16G-JQLI-TR generally operates within a voltage range of 2.7V to 3.6V. It supports advanced eMMC features, including boot partitions, RPMB (Replay Protected Memory Block) for enhanced security, and other performance-enhancing capabilities. Designed to function in a broad range of conditions, its operating temperature typically spans from -25°C to +85°C. This eMMC device complies fully with JEDEC standards, guaranteeing broad compatibility across various host systems. Its packaging in tape and reel format ensures streamlined integration into high-volume manufacturing lines. Furthermore, the embedded controller manages crucial functions such as wear leveling, bad block management, and error correction, which significantly improve the reliability and extend the lifespan of the memory device. This device is also well-suited for applications requiring rapid boot-up times and efficient application loading.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Kingston
64GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $84.2106

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess