EN
  • EN
  • DE

IC61C102415K

Part No IC61C102415K
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063989-IC61C102415K
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC61C102415K CAD Model

Description

The IC61C102415K is a high-speed, low-power 1,048,576-bit static RAM (SRAM) organized as 131,072 words by 8 bits. It's manufactured by ISSI (Integrated Silicon Solution Inc.) and designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory in embedded systems
  • Buffer memory in data acquisition systems
  • High-speed storage in networking equipment
  • Image processing applications
  • Digital signal processing (DSP)

Features

  • High Speed: 15ns access time
  • Low Power Consumption: CMOS technology
  • Single 5V Power Supply
  • Fully Static Operation: No clock or refresh required
  • Equal Access and Cycle Times
  • Tri-State Output
  • Available in various packages, including DIP and SOJ

Benefits

  • Fast data retrieval enables high-performance systems.
  • Low power consumption extends battery life in portable devices.
  • Simple interface simplifies system design and reduces development time.
  • Reliable data storage due to fully static operation.
  • Versatile usage in different applications thanks to the tri-state output.
  • Multiple package options provide flexibility in board layout.

Additional Details

The IC61C102415K is fabricated using advanced CMOS technology, providing both high speed and low power characteristics. The device operates from a single 5V power supply and features equal access and cycle times, simplifying memory controller design. The tri-state output allows for easy memory expansion and bus sharing. This SRAM is commonly used in embedded systems, networking equipment, and other applications where fast, reliable memory is required. Data retention is guaranteed at low voltages, ensuring data integrity even during power interruptions. The operating temperature range typically spans from -40°C to +85°C, allowing for use in a wide variety of environmental conditions. Refer to the device datasheet for detailed timing specifications, power consumption characteristics, and package dimensions.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess