EN
  • EN
  • DE

R5F21264SNFP U0

Part No R5F21264SNFP U0
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 062353-R5F21264SNFP U0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21264SNFP U0 CAD Model

Description

The R5F21264SNFP U0 is a microcontroller from the Renesas R8C family, known for its efficiency and suitability in embedded control systems. It offers a good balance of performance and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Consumer Electronics: Commonly used in remote controls, portable audio players, and small home appliances.
  • Industrial Control: Applications include motor control, sensor interfacing, and process monitoring.
  • Medical Devices: Can be found in portable medical instruments and patient monitoring systems.
  • Automotive Electronics: Used in body control modules, lighting control, and sensor interfaces.
  • Smart Home Automation: Commonly used in lighting control, security systems, and thermostats.

Features:

  • R8C CPU Core: Features a high-performance 16-bit CPU core.
  • On-Chip Flash Memory: Integrated flash memory for storing program code.
  • RAM: Includes RAM for data storage and processing.
  • Timers: Offers multiple timers for timing control and event management.
  • Serial Communication: Provides UART, SPI, and I2C interfaces for serial data transmission.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog.
  • Low Power Consumption: Designed for low power operation to extend battery life.
  • Compact Package: Small package size for space-constrained applications.

Benefits:

  • Efficient Performance: Provides ample processing power for real-time control tasks.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Small Footprint: Compact size suitable for embedded systems with limited space.
  • Integrated Peripherals: Reduces the need for external components, simplifying design and reducing costs.
  • Versatile Communication Interfaces: Facilitates easy communication with external devices.
  • Cost-Effective: Provides a balance of features and performance at a competitive price.

Additional Details:

The R5F21264SNFP U0 microcontroller includes features such as a watchdog timer, power-on reset, and low-voltage detection circuitry. The amount of flash and RAM memory, along with the number of I/O pins, varies depending on the specific part number within the R8C family. Renesas provides an integrated development environment (IDE) for software development and debugging.

This microcontroller is suitable for applications that require a balance of processing power, low power consumption, and a small footprint.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $10.8258
Nortel Networks
Need more? Email Us
Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2181 $64.5267
16+ $7.5641 $121.0256
24+ $7.3273 $175.8552
33+ $7.0917 $234.0261
43+ $6.8549 $294.7607
57+ $6.1458 $350.3106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess