EN
  • EN
  • DE

TLP521-1GBSM/TR

Part No TLP521-1GBSM/TR
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840576-TLP521-1GBSM/TR
Ultra Librarian 3D Model Ultra Librarian TLP521-1GBSM/TR CAD Model

Description

The TLP521-1GBSM/TR is a surface mount photocoupler manufactured by Isocom Components 2004 LTD. It is a single-channel optocoupler consisting of an infrared LED and a phototransistor, providing galvanic isolation between the input and output circuits. The GBSM denotes a specific surface mount package, and TR signifies tape and reel packaging for automated assembly.

Applications:

  • SMPS (Switched-Mode Power Supplies): Provides feedback isolation in power supplies.
  • Digital Logic Isolation: Used to isolate digital circuits in industrial control systems.
  • Microcontroller Interfacing: Protects microcontroller I/O ports from voltage spikes.
  • Industrial Automation Equipment: Isolates control signals in factory automation systems.
  • Medical Equipment: Offers safety isolation in patient-connected medical devices.

Features:

  • Surface Mount Package (GBSM): Enables automated assembly and reduces board space.
  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Tape and Reel Packaging (TR): Facilitates high-volume automated assembly.
  • Operating Temperature Range: Suitable for industrial environments.

Benefits:

  • Reduced Assembly Costs: Surface mount package allows for automated assembly.
  • Improved Safety: High isolation voltage protects against electrical hazards.
  • Increased System Reliability: Prevents voltage transients from damaging circuits.
  • Simplified Circuit Design: Isolates circuits without direct electrical connection.
  • Space Savings: Surface mount package reduces board footprint.

Additional Details:

The TLP521-1GBSM/TR typically has an isolation voltage rating of 5000 Vrms. The current transfer ratio (CTR) is a crucial parameter and is typically specified in the datasheet. The surface mount package allows for efficient heat dissipation. The input forward voltage of the LED is around 1.2V. The output transistor's collector-emitter voltage rating is an important specification. The tape and reel packaging is designed for automated pick-and-place machines. This device meets RoHS compliance. The switching speed is appropriate for digital logic signals. It provides a good balance of performance, size, and cost. The TLP521-1GBSM/TR is often used in high-volume manufacturing due to its ease of assembly. The design protects against ground loops and common-mode noise.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess