EN
  • EN
  • DE

H5TC8G83CMR-PBA

Part No H5TC8G83CMR-PBA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 1Gx8 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940496-H5TC8G83CMR-PBA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC8G83CMR-PBA CAD Model

Description

The H5TC8G83CMR-PBA is an 8Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. It is designed for high-performance applications requiring significant memory capacity and bandwidth, such as servers, high-end desktops, and advanced embedded systems.

Applications:

  • Servers
  • High-End Desktop PCs
  • Workstations
  • High-Performance Embedded Systems
  • Graphics Cards

Features:

  • 8Gb (1G x 8) memory organization
  • DDR3 interface for high-speed data transfer
  • Data rates up to 1866 Mbps
  • Low power consumption
  • 8 Internal Banks
  • Double data rate architecture: two data transfers per clock cycle
  • Differential clock inputs (CK, /CK)
  • 8n-bit prefetch architecture for efficient data retrieval

Benefits:

  • Large memory capacity for demanding applications and multitasking.
  • High bandwidth enables faster data processing and improved system performance.
  • Reduced power consumption contributes to energy efficiency and lower operating costs.
  • Enhanced system responsiveness and smoother application performance.
  • Reliable and stable operation for mission-critical applications.

Technical Specifications:

The H5TC8G83CMR-PBA operates at a supply voltage of 1.5V and supports data rates up to 1866 Mbps. It uses an 8n-bit prefetch architecture for efficient data access. It is Pb-free and RoHS compliant. The Hynix datasheet provides detailed timing parameters, electrical characteristics, and package dimensions. It's generally packaged in a FBGA (Fine-Pitch Ball Grid Array) package for reliable surface mounting on printed circuit boards. This DDR3 SDRAM is engineered to meet the rigorous requirements of modern computing environments, delivering a balance of performance, capacity, and energy efficiency.

It includes features like write leveling, dynamic on-die termination (ODT), and ZQ calibration to improve signal integrity and ensure stable operation at high data rates. The H5TC8G83CMR-PBA is an essential component for systems requiring high-performance and high-capacity memory solutions.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess