EN
  • EN
  • DE

SFH618-3SMT+R

Part No SFH618-3SMT+R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Description Optocoupler 4 Pin Photo Transistor In-line Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092469-SFH618-3SMT+R
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH618-3SMT+R CAD Model

Description

The SFH618-3SMT+R is a high-reliability optocoupler manufactured by Isocom Components 2004 LTD. This device features a GaAlAs infrared emitting diode and a silicon phototransistor, providing galvanic isolation between the input and output. The '3SMT+R' designation signifies a specific CTR (Current Transfer Ratio) bin, surface mount packaging (SMT), and tape and reel packaging (+R) for automated assembly.

Applications:

  • Industrial Automation: Isolation in PLCs, motor drives, and other industrial control equipment.
  • Power Supplies: Isolation feedback control in SMPS.
  • Data Communications: Isolating data lines in communication interfaces.
  • Medical Equipment: Provides isolation barrier for patient safety.
  • Test and Measurement Equipment: Galvanic isolation in measurement instruments.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Surface Mount Package: Suitable for automated assembly.
  • Guaranteed CTR: Specified Current Transfer Ratio for consistent performance.
  • High Collector-Emitter Voltage: Suitable for higher voltage applications.
  • Tape and Reel Packaging: Optimized for automated placement equipment.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Enhanced System Reliability: Protects sensitive circuits from voltage transients and ground loops.
  • Simplified Assembly: Surface mount package reduces assembly time and costs.
  • Consistent Performance: Guaranteed CTR ensures predictable operation.
  • Improved Safety: High isolation voltage enhances safety in high-voltage environments.
  • Reduced Manufacturing Costs: Tape and reel packaging enables efficient automated assembly.

Technical Specifications:

The SFH618-3SMT+R features a high isolation voltage, typically around 5 kV RMS. The CTR is specified according to the '3' bin designation, consult the datasheet for precise values. The collector-emitter voltage is typically around 70V. The device operates over a wide temperature range. It comes in a small outline (SMD) package and is supplied on tape and reel.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess