EN
  • EN
  • DE

PS2501-1SMT/R

Part No PS2501-1SMT/R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (O - R)
Description PS2501 Series Single Channel 80 V 5300 Vrms Phototransistor Optocoupler - DIP-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Channels 1
RoHS Compliant
Win Source Part Number 1085963-PS2501-1SMT/R
Categories OEM Parts(O-R)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2501-1SMT/R CAD Model

Description

The PS2501-1SMT/R is a surface-mount optocoupler manufactured by Isocom Components 2004 LTD. This device provides electrical isolation between circuits, allowing for safe and reliable signal transmission. It is designed for applications requiring high isolation voltage, compact size, and compatibility with automated assembly processes. It is commonly used in various electronic systems, including power supplies, industrial controls, and communication equipment.

Applications:

  • Power Supplies: Used to provide isolation between the primary and secondary sides of power supplies.
  • Industrial Control Systems: Provides isolation for control signals in industrial automation equipment.
  • Motor Control Circuits: Isolates control circuitry from the high-voltage motor drive circuits.
  • Data Communication: Used for isolating data communication lines to prevent ground loops and noise.
  • Medical Equipment: Provides isolation in medical devices to protect patients from electrical shock.
  • Switching Mode Power Supplies (SMPS): Isolates control circuits in SMPS to ensure safety and performance.
  • Microcontroller Interfacing: Used to isolate microcontroller input/output lines for safety and signal integrity.

Features:

  • High Isolation Voltage: Offers a high isolation voltage, typically up to 5 kV, ensuring robust electrical isolation.
  • Surface Mount Package: Designed for surface mount technology (SMT), facilitating automated assembly.
  • Compact Size: Provides a compact form factor, making it suitable for space-constrained applications.
  • Current Transfer Ratio (CTR): Features a specified current transfer ratio for efficient signal transfer.
  • Low Input Current: Requires a low input current, making it compatible with various logic levels.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.

Benefits:

  • Enhanced Safety: Provides high isolation voltage, protecting circuits and personnel from dangerous voltages.
  • Automated Assembly: SMT package enables automated assembly, reducing manufacturing costs.
  • Space Savings: Compact size allows for high-density circuit designs.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, improving signal integrity.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation.
  • Reduced Manufacturing Costs: Automated assembly capabilities reduce manufacturing costs.
  • Environmental Compliance: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The PS2501-1SMT/R optocoupler consists of an LED and a phototransistor, providing galvanic isolation between the input and output circuits. When current passes through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. This mechanism provides electrical isolation while transferring the signal. The device is designed to operate in a wide temperature range and is suitable for both industrial and commercial applications. The surface mount package simplifies the assembly process, making it an efficient and cost-effective solution for various isolation needs. The tape and reel packaging further enhances its suitability for high-volume manufacturing environments.

You May Also Be Interested in

Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess