EN
  • EN
  • DE

MOC8113SM

Part No MOC8113SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description MOC8113 Series Single Channel 30 V 5300 Vrms Phototransistor Optocoupler - DIP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Max Output Voltage 30 V
Number of Channels 1
RoHS Compliant
Win Source Part Number 1079841-MOC8113SM
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8113SM CAD Model

Description

The MOC8113SM is a high-voltage Solid State Relay (SSR) manufactured by Isocom Components 2004 LTD. It is designed for applications requiring electrical isolation between control and load circuits. This SSR utilizes an optically coupled MOSFET to provide reliable switching and isolation, suitable for a range of industrial and commercial uses.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Motor Control: Employed for controlling small to medium-sized AC motors, providing isolation and preventing electrical noise from affecting control circuitry.
  • Lighting Control: Suitable for controlling lighting systems, including LED lighting and incandescent bulbs, offering enhanced reliability compared to traditional relays.
  • Heating and Cooling Systems: Used in HVAC systems for controlling heating elements, compressors, and fans, offering silent and reliable switching.
  • Medical Equipment: Applied in medical devices where electrical isolation is crucial for patient safety.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, guaranteeing safety and preventing ground loops.
  • Optically Isolated: Uses an LED and phototransistor to achieve isolation, minimizing electrical interference.
  • Solid State: Provides faster switching speeds and a longer operational lifespan compared to electromechanical relays.
  • Surface Mount Package: The "SM" designation indicates a surface mount package appropriate for automated assembly processes.
  • Zero-Crossing Detection: Some SSRs incorporate zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to withstand transient surges in current, enhancing reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in an extended operational life.
  • Improved Safety: High isolation voltage ensures safety for both operators and equipment.
  • Faster Switching: Solid-state switching provides quicker response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation minimizes electrical interference, leading to more stable and accurate control.
  • Compact Size: Surface mount package saves space on the PCB and facilitates automated assembly.
  • Silent Operation: SSRs operate silently, making them suitable for noise-sensitive environments.

Additional Details:

The MOC8113SM typically operates with an input voltage compatible with standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings vary depending on the specific model, but generally, it's designed for AC loads up to several amps and voltages. Consult the datasheet for precise specifications, including isolation voltage, switching time, and operating temperature range. Proper heat sinking may be required based on the load current. Furthermore, snubber circuits might be required for inductive loads to protect the SSR from voltage spikes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess