EN
  • EN
  • DE

MOC8112G

Part No MOC8112G
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description MOC8112 Series 30 V 5300 Vrms Through Hole Phototransistor Optocoupler - DIP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1079839-MOC8112G
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8112G CAD Model

Description

The MOC8112G is a high-voltage Solid State Relay (SSR) manufactured by Isocom Components 2004 LTD. This SSR is engineered for applications demanding electrical isolation between control and load circuits. It uses an optically coupled MOSFET to facilitate reliable switching and isolation, making it suitable for a multitude of industrial and commercial contexts.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Motor Control: Employed to control small to medium-sized AC motors, delivering isolation and preventing electrical noise from affecting control circuits.
  • Lighting Control: Ideal for controlling lighting systems, including LED lighting and incandescent bulbs, offering better reliability than traditional relays.
  • Heating and Cooling Systems: Integrated into HVAC systems to manage heating elements, compressors, and fans, thus ensuring silent and reliable switching.
  • Medical Equipment: Utilized in medical devices where electrical isolation is critical for patient safety.

Features:

  • High Isolation Voltage: Provides high electrical isolation between the input and output, securing safety and preventing ground loops.
  • Optically Isolated: Uses an LED and phototransistor to achieve isolation, reducing electrical interference.
  • Solid State: Offers faster switching speeds and an increased operational lifespan compared to electromechanical relays.
  • Through-Hole Package: Often comes in a through-hole package, suitable for breadboarding and prototyping or older PCB designs.
  • Zero-Crossing Detection: Includes zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to resist transient surges in current, boosting overall reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in an extended operational life.
  • Improved Safety: High isolation voltage ensures enhanced safety for both operators and equipment.
  • Faster Switching: Solid-state switching provides quicker response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation reduces electrical interference, contributing to more stable and precise control.
  • Ease of Use: The through-hole package offers easy mounting on breadboards and older PCB designs.
  • Silent Operation: SSRs operate without noise, making them ideal for environments where noise is a concern.

Additional Details:

The MOC8112G typically operates with an input voltage that aligns with standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings vary depending on the specific model; it's generally designed for AC loads up to several amps and voltages. Refer to the datasheet for precise specifications, including isolation voltage, switching time, and operating temperature range. Depending on the load current, appropriate heat sinking may be required. Snubber circuits might also be necessary for inductive loads to protect the SSR from voltage transients.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess